Protektive Pak Protektive Pak Tek-Mate Foam / Impregnated Corrugated Cardboard ESD / Anti-Static Mat 37800 - 18 in Length - 12 in Wide 37800

Description
The Protektive Pak Tek-Mate foam / impregnated corrugated cardboard ESD / anti-static mat is sold 1 per pack and is another quality product from Protektive Pak. Includes: 10 mm Grounding Snap. The overall length and width are 18 in x 12 in. Additional, and potentially important, information was collected about this product: Snap Gender: Male Snaps
Description
The Protektive Pak Tek-Mate foam / impregnated corrugated cardboard ESD / anti-static mat is sold 1 per pack and is another quality product from Protektive Pak. Includes: 10 mm Grounding Snap. The overall length and width are 18 in x 12 in. Additional, and potentially important, information was collected about this product: Snap Gender: Male Snaps

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Tek-Mate Foam / Impregnated Corrugated Cardboard ESD / Anti-Static Mat 37800 - 18 in Length - 12 in Wide - PROTEKTIVE PAK 37800 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Tek-Mate Foam / Impregnated Corrugated Cardboard ESD / Anti-Static Mat 37800 - 18 in Length - 12 in Wide
PROTEKTIVE PAK 37800
Protektive Pak Tek-Mate Foam / Impregnated Corrugated Cardboard ESD / Anti-Static Mat 37800 - 18 in Length - 12 in Wide PROTEKTIVE PAK 37800
The Protektive Pak Tek-Mate foam / impregnated corrugated cardboard ESD / anti-static mat is sold 1 per pack and is another quality product from Protektive Pak. Includes: 10 mm Grounding Snap. The overall length and width are 18 in x 12 in. Additional, and potentially important, information was collected about this product: Snap Gender: Male Snaps

The Protektive Pak Tek-Mate foam / impregnated corrugated cardboard ESD / anti-static mat is sold 1 per pack and is another quality product from Protektive Pak. Includes: 10 mm Grounding Snap. The overall length and width are 18 in x 12 in. Additional, and potentially important, information was collected about this product: Snap Gender: Male Snaps

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number PROTEKTIVE PAK 37800
Product Name Protektive Pak Tek-Mate Foam / Impregnated Corrugated Cardboard ESD / Anti-Static Mat 37800 - 18 in Length - 12 in Wide
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 1934522 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Blue
Width 0.0354 inch (0.9000 mm)
View Details