Protektive Pak Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Tube Handler 37795 - 24 in Length - 12 in Wide 37795

Description
The Protektive Pak impregnated corrugated cardboard ESD / anti-static tube handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static Tube Handler comes with 50 cells for storage and each is 1 7/8 x 1 7/8 x 24 in. Includes: Identification Label. The overall length and width are 24 in x 12 in.
Description
The Protektive Pak impregnated corrugated cardboard ESD / anti-static tube handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static Tube Handler comes with 50 cells for storage and each is 1 7/8 x 1 7/8 x 24 in. Includes: Identification Label. The overall length and width are 24 in x 12 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Tube Handler 37795 - 24 in Length - 12 in Wide - PROTEKTIVE PAK 37795 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Tube Handler 37795 - 24 in Length - 12 in Wide
PROTEKTIVE PAK 37795
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Tube Handler 37795 - 24 in Length - 12 in Wide PROTEKTIVE PAK 37795
The Protektive Pak impregnated corrugated cardboard ESD / anti-static tube handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static Tube Handler comes with 50 cells for storage and each is 1 7/8 x 1 7/8 x 24 in. Includes: Identification Label. The overall length and width are 24 in x 12 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static tube handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static Tube Handler comes with 50 cells for storage and each is 1 7/8 x 1 7/8 x 24 in. Includes: Identification Label. The overall length and width are 24 in x 12 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 37795
Product Name Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Tube Handler 37795 - 24 in Length - 12 in Wide
Material Cardboard; Impregnated Corrugated Cardboard
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908436 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 17.91 inch (455 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details