Protektive Pak Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Tube Handler 37790 - 12 in Length - 6 in Wide 37790

Description
The Protektive Pak impregnated corrugated cardboard ESD / anti-static tube handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static Tube Handler comes with 10 cells for storage and each is 1 7/8 x 1 7/8 x 20 in. Includes: Identification Label. The overall length and width are 12 in x 6 in.
Description
The Protektive Pak impregnated corrugated cardboard ESD / anti-static tube handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static Tube Handler comes with 10 cells for storage and each is 1 7/8 x 1 7/8 x 20 in. Includes: Identification Label. The overall length and width are 12 in x 6 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Tube Handler 37790 - 12 in Length - 6 in Wide - PROTEKTIVE PAK 37790 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Tube Handler 37790 - 12 in Length - 6 in Wide
PROTEKTIVE PAK 37790
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Tube Handler 37790 - 12 in Length - 6 in Wide PROTEKTIVE PAK 37790
The Protektive Pak impregnated corrugated cardboard ESD / anti-static tube handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static Tube Handler comes with 10 cells for storage and each is 1 7/8 x 1 7/8 x 20 in. Includes: Identification Label. The overall length and width are 12 in x 6 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static tube handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static Tube Handler comes with 10 cells for storage and each is 1 7/8 x 1 7/8 x 20 in. Includes: Identification Label. The overall length and width are 12 in x 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 37790
Product Name Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Tube Handler 37790 - 12 in Length - 6 in Wide
Material Cardboard; Impregnated Corrugated Cardboard
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details