Protektive Pak Anti-Static, ESD Device Containers 37650

Description
"Tray Transport Corrugated Fiberboard 17.75"" L x 10.75"" W x 2.13"" H (450.9mm x 273.1mm x 54.1mm)"
Request a Quote Datasheet
Description
"Tray Transport Corrugated Fiberboard 17.75"" L x 10.75"" W x 2.13"" H (450.9mm x 273.1mm x 54.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37650-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37650-ND
Anti-Static, ESD Device Containers 37650-ND
"Tray Transport Corrugated Fiberboard 17.75"" L x 10.75"" W x 2.13"" H (450.9mm x 273.1mm x 54.1mm)"

"Tray Transport Corrugated Fiberboard 17.75"" L x 10.75"" W x 2.13"" H (450.9mm x 273.1mm x 54.1mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Tray 37650 - 17 3/4 in Length - 10 3/4 in Wide - PROTEKTIVE PAK 37650 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Tray 37650 - 17 3/4 in Length - 10 3/4 in Wide
PROTEKTIVE PAK 37650
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Tray 37650 - 17 3/4 in Length - 10 3/4 in Wide PROTEKTIVE PAK 37650
The Protektive Pak impregnated corrugated cardboard ESD / anti-static tray is sold 1 per pack and is another quality product from Protektive Pak. Includes: Static Dissipative Cushioning Foam. The overall length and width are 17 3/4 in x 10 3/4 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static tray is sold 1 per pack and is another quality product from Protektive Pak. Includes: Static Dissipative Cushioning Foam. The overall length and width are 17 3/4 in x 10 3/4 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37650-ND PROTEKTIVE PAK 37650
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Tray 37650 - 17 3/4 in Length - 10 3/4 in Wide
Container Type Trays Trays
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details