Protektive Pak Anti-Static, ESD Device Containers 37562

Description
"Tote Storage, Transport Corrugated Fiberboard 22.88"" L x 8.38"" W x 7.38"" H (581.2mm x 212.9mm x 187.5mm)"
Request a Quote Datasheet
Description
"Tote Storage, Transport Corrugated Fiberboard 22.88"" L x 8.38"" W x 7.38"" H (581.2mm x 212.9mm x 187.5mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 16-1589-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
16-1589-ND
Anti-Static, ESD Device Containers 16-1589-ND
"Tote Storage, Transport Corrugated Fiberboard 22.88"" L x 8.38"" W x 7.38"" H (581.2mm x 212.9mm x 187.5mm)"

"Tote Storage, Transport Corrugated Fiberboard 22.88"" L x 8.38"" W x 7.38"" H (581.2mm x 212.9mm x 187.5mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37562 - 20 in Length - 7 1/4 in Wide - PROTEKTIVE PAK 37562 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37562 - 20 in Length - 7 1/4 in Wide
PROTEKTIVE PAK 37562
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37562 - 20 in Length - 7 1/4 in Wide PROTEKTIVE PAK 37562
The Protektive Pak impregnated corrugated cardboard ESD / anti-static reel storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles. The overall length and width are 20 in x 7 1/4 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static reel storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles. The overall length and width are 20 in x 7 1/4 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 16-1589-ND PROTEKTIVE PAK 37562
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37562 - 20 in Length - 7 1/4 in Wide
Container Type Tote
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details