Protektive Pak Anti-Static, ESD Device Containers 37561

Description
"Tote Storage, Transport Corrugated Fiberboard 12.88"" L x 8.38"" W x 7.50"" H (327.0mm x 212.7mm x 190.5mm)"
Request a Quote Datasheet
Description
"Tote Storage, Transport Corrugated Fiberboard 12.88"" L x 8.38"" W x 7.50"" H (327.0mm x 212.7mm x 190.5mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 2293-37561-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
2293-37561-ND
Anti-Static, ESD Device Containers 2293-37561-ND
"Tote Storage, Transport Corrugated Fiberboard 12.88"" L x 8.38"" W x 7.50"" H (327.0mm x 212.7mm x 190.5mm)"

"Tote Storage, Transport Corrugated Fiberboard 12.88"" L x 8.38"" W x 7.50"" H (327.0mm x 212.7mm x 190.5mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37561 - 12 in Length - 7 1/4 in Wide - PROTEKTIVE PAK 37561 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37561 - 12 in Length - 7 1/4 in Wide
PROTEKTIVE PAK 37561
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37561 - 12 in Length - 7 1/4 in Wide PROTEKTIVE PAK 37561
The Protektive Pak impregnated corrugated cardboard ESD / anti-static reel storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles. The overall length and width are 12 in x 7 1/4 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static reel storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles. The overall length and width are 12 in x 7 1/4 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 2293-37561-ND PROTEKTIVE PAK 37561
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37561 - 12 in Length - 7 1/4 in Wide
Container Type Tote
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details