Protektive Pak Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37518 - 18 3/8 in Length - 12 3/8 in Wide 37518

Description
The Protektive Pak impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles, Lid, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 18 3/8 in x 12 3/8 in.
Description
The Protektive Pak impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles, Lid, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 18 3/8 in x 12 3/8 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37518 - 18 3/8 in Length - 12 3/8 in Wide - PROTEKTIVE PAK 37518 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37518 - 18 3/8 in Length - 12 3/8 in Wide
PROTEKTIVE PAK 37518
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37518 - 18 3/8 in Length - 12 3/8 in Wide PROTEKTIVE PAK 37518
The Protektive Pak impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles, Lid, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 18 3/8 in x 12 3/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles, Lid, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 18 3/8 in x 12 3/8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 37518
Product Name Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37518 - 18 3/8 in Length - 12 3/8 in Wide
Material Cardboard; Impregnated Corrugated Cardboard
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details