Protektive Pak Anti-Static, ESD Device Containers 37512

Description
"Tote Storage Corrugated Fiberboard 17.00"" L x 13.00"" W x 8.75"" H (431.8mm x 330.2mm x 222.3mm)"
Request a Quote Datasheet
Description
"Tote Storage Corrugated Fiberboard 17.00"" L x 13.00"" W x 8.75"" H (431.8mm x 330.2mm x 222.3mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37512-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37512-ND
Anti-Static, ESD Device Containers 37512-ND
"Tote Storage Corrugated Fiberboard 17.00"" L x 13.00"" W x 8.75"" H (431.8mm x 330.2mm x 222.3mm)"

"Tote Storage Corrugated Fiberboard 17.00"" L x 13.00"" W x 8.75"" H (431.8mm x 330.2mm x 222.3mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37512 - 17 in Length - 13 in Wide - PROTEKTIVE PAK 37512 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37512 - 17 in Length - 13 in Wide
PROTEKTIVE PAK 37512
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37512 - 17 in Length - 13 in Wide PROTEKTIVE PAK 37512
The Protektive Pak impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles, Lid, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 17 in x 13 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles, Lid, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 17 in x 13 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37512-ND PROTEKTIVE PAK 37512
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37512 - 17 in Length - 13 in Wide
Container Type Tote
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details