Protektive Pak Anti-Static, ESD Device Containers 37504

Description
"Tote Storage Corrugated Fiberboard 22.88"" L x 12.88"" W x 12.63"" H (581.2mm x 327.2mm x 320.8mm)"
Request a Quote Datasheet
Description
"Tote Storage Corrugated Fiberboard 22.88"" L x 12.88"" W x 12.63"" H (581.2mm x 327.2mm x 320.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37504-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37504-ND
Anti-Static, ESD Device Containers 37504-ND
"Tote Storage Corrugated Fiberboard 22.88"" L x 12.88"" W x 12.63"" H (581.2mm x 327.2mm x 320.8mm)"

"Tote Storage Corrugated Fiberboard 22.88"" L x 12.88"" W x 12.63"" H (581.2mm x 327.2mm x 320.8mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37504 - 22 7/8 in Length - 12 7/8 in Wide - PROTEKTIVE PAK 37504 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37504 - 22 7/8 in Length - 12 7/8 in Wide
PROTEKTIVE PAK 37504
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37504 - 22 7/8 in Length - 12 7/8 in Wide PROTEKTIVE PAK 37504
The Protektive Pak impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles, Lid, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static storage container is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Handles, Lid, Static Dissipative Cushioning Foam, Wire Frame. The overall length and width are 22 7/8 in x 12 7/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37504-ND PROTEKTIVE PAK 37504
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Storage Container 37504 - 22 7/8 in Length - 12 7/8 in Wide
Container Type Tote
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details