"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 8.00"" W x 1.25"" H (323.9mm x 203.2mm x 31.8mm)"
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 12 cells for storage and each is 8 x 12 3/4 x 1 1/4 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | 37386-ND | PROTEKTIVE PAK 37386 |
| Product Name | Anti-Static, ESD Device Containers | Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37386 - 18 5/8 in Length - 15 in Wide |
| Container Type | Card Holder | |
| Material | Corrugated Fiberboard | Cardboard; Impregnated Corrugated Cardboard |
| Application | Storage, Transport |