Protektive Pak Anti-Static, ESD Device Containers 37383

Description
"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 8.00"" W x 3.63"" H (323.9mm x 203.2mm x 92.2mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 8.00"" W x 3.63"" H (323.9mm x 203.2mm x 92.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37383-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37383-ND
Anti-Static, ESD Device Containers 37383-ND
"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 8.00"" W x 3.63"" H (323.9mm x 203.2mm x 92.2mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 8.00"" W x 3.63"" H (323.9mm x 203.2mm x 92.2mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37383 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 37383 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37383 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 37383
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37383 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 37383
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 5 cells for storage and each is 8 x 12 3/4 x 3 5/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 5 cells for storage and each is 8 x 12 3/4 x 3 5/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37383-ND PROTEKTIVE PAK 37383
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37383 - 18 5/8 in Length - 15 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details