Protektive Pak Anti-Static, ESD Device Containers 37381

Description
"Card Holder Storage, Transport Corrugated Fiberboard 16.63"" L x 14.00"" W x 1.00"" H (422.4mm x 355.6mm x 25.4mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 16.63"" L x 14.00"" W x 1.00"" H (422.4mm x 355.6mm x 25.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37381-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37381-ND
Anti-Static, ESD Device Containers 37381-ND
"Card Holder Storage, Transport Corrugated Fiberboard 16.63"" L x 14.00"" W x 1.00"" H (422.4mm x 355.6mm x 25.4mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 16.63"" L x 14.00"" W x 1.00"" H (422.4mm x 355.6mm x 25.4mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37381 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 37381 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37381 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 37381
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37381 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 37381
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 12 cells for storage and each is 14 x 16 5/8 x 1 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 12 cells for storage and each is 14 x 16 5/8 x 1 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37381-ND PROTEKTIVE PAK 37381
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37381 - 18 5/8 in Length - 15 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details