Protektive Pak Anti-Static, ESD Device Containers 37378

Description
"Card Holder Storage, Transport Corrugated Fiberboard 8.13"" L x 14.00"" W x 1.25"" H (206.5mm x 355.6mm x 31.8mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 8.13"" L x 14.00"" W x 1.25"" H (206.5mm x 355.6mm x 31.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37378-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37378-ND
Anti-Static, ESD Device Containers 37378-ND
"Card Holder Storage, Transport Corrugated Fiberboard 8.13"" L x 14.00"" W x 1.25"" H (206.5mm x 355.6mm x 31.8mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 8.13"" L x 14.00"" W x 1.25"" H (206.5mm x 355.6mm x 31.8mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37378 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 37378 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37378 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 37378
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37378 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 37378
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 14 x 8 1/8 x 1 1/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 14 x 8 1/8 x 1 1/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37378-ND PROTEKTIVE PAK 37378
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37378 - 18 5/8 in Length - 15 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 6.3 inch (160 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details