Protektive Pak Anti-Static, ESD Device Containers 37366

Description
"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 14.00"" W x 2.88"" H (323.9mm x 355.6mm x 73.2mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 14.00"" W x 2.88"" H (323.9mm x 355.6mm x 73.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37366-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37366-ND
Anti-Static, ESD Device Containers 37366-ND
"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 14.00"" W x 2.88"" H (323.9mm x 355.6mm x 73.2mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 12.75"" L x 14.00"" W x 2.88"" H (323.9mm x 355.6mm x 73.2mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37366 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 37366 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37366 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 37366
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37366 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 37366
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 6 cells for storage and each is 14 x 12 3/4 x 2 7/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 6 cells for storage and each is 14 x 12 3/4 x 2 7/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37366-ND PROTEKTIVE PAK 37366
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37366 - 18 5/8 in Length - 15 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1111052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 6.69 inch (170 mm)
Width 18.19 inch (462 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details