Protektive Pak Anti-Static, ESD Device Containers 37358

Description
"Card Holder Storage, Transport Corrugated Fiberboard 4.00"" L x 12.00"" W x 2.75"" H (101.6mm x 304.8mm x 69.9mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 4.00"" L x 12.00"" W x 2.75"" H (101.6mm x 304.8mm x 69.9mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37358-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37358-ND
Anti-Static, ESD Device Containers 37358-ND
"Card Holder Storage, Transport Corrugated Fiberboard 4.00"" L x 12.00"" W x 2.75"" H (101.6mm x 304.8mm x 69.9mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 4.00"" L x 12.00"" W x 2.75"" H (101.6mm x 304.8mm x 69.9mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37358 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 37358 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37358 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 37358
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37358 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 37358
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 12 x 4 x 2 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 12 x 4 x 2 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37358-ND PROTEKTIVE PAK 37358
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37358 - 18 5/8 in Length - 15 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details