Protektive Pak Anti-Static, ESD Device Containers 37342

Description
"Card Holder Storage, Transport Corrugated Fiberboard 8.13"" L x 10.00"" W x 1.25"" H (206.5mm x 254.0mm x 31.8mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 8.13"" L x 10.00"" W x 1.25"" H (206.5mm x 254.0mm x 31.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37342-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37342-ND
Anti-Static, ESD Device Containers 37342-ND
"Card Holder Storage, Transport Corrugated Fiberboard 8.13"" L x 10.00"" W x 1.25"" H (206.5mm x 254.0mm x 31.8mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 8.13"" L x 10.00"" W x 1.25"" H (206.5mm x 254.0mm x 31.8mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37342 - 18 5/8 in Length - 15 in Wide - PROTEKTIVE PAK 37342 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37342 - 18 5/8 in Length - 15 in Wide
PROTEKTIVE PAK 37342
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37342 - 18 5/8 in Length - 15 in Wide PROTEKTIVE PAK 37342
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 10 x 8 1/8 x 1 1/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 10 x 8 1/8 x 1 1/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37342-ND PROTEKTIVE PAK 37342
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37342 - 18 5/8 in Length - 15 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1707853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 5.91 inch (150 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details