"Card Holder Storage, Transport Corrugated Fiberboard 10.00"" L x 4.00"" W x 2.75"" H (254.0mm x 101.6mm x 69.9mm)"
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 20 cells for storage and each is 10 x 4 x 2 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 18 5/8 in x 15 in.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | 37340-ND | PROTEKTIVE PAK 37340 |
| Product Name | Anti-Static, ESD Device Containers | Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37340 - 18 5/8 in Length - 15 in Wide |
| Container Type | Card Holder | |
| Material | Corrugated Fiberboard | Cardboard; Impregnated Corrugated Cardboard |
| Application | Storage, Transport |