Protektive Pak Anti-Static, ESD Device Containers 37295

Description
"Card Holder Storage, Transport Corrugated Fiberboard 10.75"" L x 8.00"" W x 1.63"" H (273.1mm x 203.2mm x 41.4mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 10.75"" L x 8.00"" W x 1.63"" H (273.1mm x 203.2mm x 41.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37295-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37295-ND
Anti-Static, ESD Device Containers 37295-ND
"Card Holder Storage, Transport Corrugated Fiberboard 10.75"" L x 8.00"" W x 1.63"" H (273.1mm x 203.2mm x 41.4mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 10.75"" L x 8.00"" W x 1.63"" H (273.1mm x 203.2mm x 41.4mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37295 - 22 7/8 in Length - 12 7/8 in Wide - PROTEKTIVE PAK 37295 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37295 - 22 7/8 in Length - 12 7/8 in Wide
PROTEKTIVE PAK 37295
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37295 - 22 7/8 in Length - 12 7/8 in Wide PROTEKTIVE PAK 37295
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 12 cells for storage and each is 8 x 10 3/4 x 1 5/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 22 7/8 in x 12 7/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 12 cells for storage and each is 8 x 10 3/4 x 1 5/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 22 7/8 in x 12 7/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37295-ND PROTEKTIVE PAK 37295
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37295 - 22 7/8 in Length - 12 7/8 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908425 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 24.02 inch (610 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details