Protektive Pak Anti-Static, ESD Device Containers 37290

Description
"Card Holder Storage, Transport Corrugated Fiberboard 20.13"" L x 6.00"" W x 1.00"" H (511.3mm x 152.4mm x 25.4mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 20.13"" L x 6.00"" W x 1.00"" H (511.3mm x 152.4mm x 25.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37290-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37290-ND
Anti-Static, ESD Device Containers 37290-ND
"Card Holder Storage, Transport Corrugated Fiberboard 20.13"" L x 6.00"" W x 1.00"" H (511.3mm x 152.4mm x 25.4mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 20.13"" L x 6.00"" W x 1.00"" H (511.3mm x 152.4mm x 25.4mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37290 - 22 7/8 in Length - 12 7/8 in Wide - PROTEKTIVE PAK 37290 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37290 - 22 7/8 in Length - 12 7/8 in Wide
PROTEKTIVE PAK 37290
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37290 - 22 7/8 in Length - 12 7/8 in Wide PROTEKTIVE PAK 37290
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 10 cells for storage and each is 6 x 20 1/8 x 1 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 7/8 in x 12 7/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 10 cells for storage and each is 6 x 20 1/8 x 1 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 22 7/8 in x 12 7/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37290-ND PROTEKTIVE PAK 37290
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37290 - 22 7/8 in Length - 12 7/8 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details