Protektive Pak Anti-Static, ESD Device Containers 37258

Description
"Card Holder Storage, Transport Corrugated Fiberboard 10.75"" L x 10.00"" W x 3.63"" H (273.1mm x 254.0mm x 92.2mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 10.75"" L x 10.00"" W x 3.63"" H (273.1mm x 254.0mm x 92.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37258-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37258-ND
Anti-Static, ESD Device Containers 37258-ND
"Card Holder Storage, Transport Corrugated Fiberboard 10.75"" L x 10.00"" W x 3.63"" H (273.1mm x 254.0mm x 92.2mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 10.75"" L x 10.00"" W x 3.63"" H (273.1mm x 254.0mm x 92.2mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37258 - 22 7/8 in Length - 12 7/8 in Wide - PROTEKTIVE PAK 37258 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37258 - 22 7/8 in Length - 12 7/8 in Wide
PROTEKTIVE PAK 37258
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37258 - 22 7/8 in Length - 12 7/8 in Wide PROTEKTIVE PAK 37258
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 6 cells for storage and each is 10 x 10 3/4 x 3 5/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 22 7/8 in x 12 7/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 6 cells for storage and each is 10 x 10 3/4 x 3 5/8 in. Includes: Conductive Handles, Lid, Long Partition, Short Partition. The overall length and width are 22 7/8 in x 12 7/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37258-ND PROTEKTIVE PAK 37258
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37258 - 22 7/8 in Length - 12 7/8 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Storage Boxes - 1846688 - RS Components, Ltd.
Specs
Container Type Box
Material Foam; Foam
Features Shielded; ESD
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details