Protektive Pak Anti-Static, ESD Device Containers 37233

Description
"Card Holder Storage, Transport Corrugated Fiberboard 2.25"" L x 2.50"" W x 0.75"" H (57.2mm x 63.5mm x 19.1mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 2.25"" L x 2.50"" W x 0.75"" H (57.2mm x 63.5mm x 19.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37233-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37233-ND
Anti-Static, ESD Device Containers 37233-ND
"Card Holder Storage, Transport Corrugated Fiberboard 2.25"" L x 2.50"" W x 0.75"" H (57.2mm x 63.5mm x 19.1mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 2.25"" L x 2.50"" W x 0.75"" H (57.2mm x 63.5mm x 19.1mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37233 - 17 in Length - 9 7/8 in Wide - PROTEKTIVE PAK 37233 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37233 - 17 in Length - 9 7/8 in Wide
PROTEKTIVE PAK 37233
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37233 - 17 in Length - 9 7/8 in Wide PROTEKTIVE PAK 37233
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 60 cells for storage and each is 2 1/2 x 2 1/4 x 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 17 in x 9 7/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 60 cells for storage and each is 2 1/2 x 2 1/4 x 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 17 in x 9 7/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37233-ND PROTEKTIVE PAK 37233
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37233 - 17 in Length - 9 7/8 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details