Protektive Pak Anti-Static, ESD Device Containers 37232

Description
"Card Holder Storage, Transport Corrugated Fiberboard 4.75"" L x 2.50"" W x 0.75"" H (120.7mm x 63.5mm x 19.1mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 4.75"" L x 2.50"" W x 0.75"" H (120.7mm x 63.5mm x 19.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37232-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37232-ND
Anti-Static, ESD Device Containers 37232-ND
"Card Holder Storage, Transport Corrugated Fiberboard 4.75"" L x 2.50"" W x 0.75"" H (120.7mm x 63.5mm x 19.1mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 4.75"" L x 2.50"" W x 0.75"" H (120.7mm x 63.5mm x 19.1mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37232 - 17 in Length - 9 7/8 in Wide - PROTEKTIVE PAK 37232 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37232 - 17 in Length - 9 7/8 in Wide
PROTEKTIVE PAK 37232
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37232 - 17 in Length - 9 7/8 in Wide PROTEKTIVE PAK 37232
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 30 cells for storage and each is 2 1/2 x 4 3/4 x 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 17 in x 9 7/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 30 cells for storage and each is 2 1/2 x 4 3/4 x 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 17 in x 9 7/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37232-ND PROTEKTIVE PAK 37232
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37232 - 17 in Length - 9 7/8 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1853209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.4 inch (61 mm)
Length 6.5 inch (165 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details