Protektive Pak Anti-Static, ESD Device Containers 37164

Description
"Card Holder Storage, Transport Corrugated Fiberboard 4.75"" L x 5.38"" W x 0.75"" H (120.7mm x 136.7mm x 19.1mm)"
Request a Quote Datasheet
Description
"Card Holder Storage, Transport Corrugated Fiberboard 4.75"" L x 5.38"" W x 0.75"" H (120.7mm x 136.7mm x 19.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37164-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37164-ND
Anti-Static, ESD Device Containers 37164-ND
"Card Holder Storage, Transport Corrugated Fiberboard 4.75"" L x 5.38"" W x 0.75"" H (120.7mm x 136.7mm x 19.1mm)"

"Card Holder Storage, Transport Corrugated Fiberboard 4.75"" L x 5.38"" W x 0.75"" H (120.7mm x 136.7mm x 19.1mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37164 - 16 7/8 in Length - 10 in Wide - PROTEKTIVE PAK 37164 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37164 - 16 7/8 in Length - 10 in Wide
PROTEKTIVE PAK 37164
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37164 - 16 7/8 in Length - 10 in Wide PROTEKTIVE PAK 37164
The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 30 cells for storage and each is 5 3/8 x 4 3/4 x 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 16 7/8 in x 10 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static in-plant handler is sold 1 per pack and is another quality product from Protektive Pak. This ESD / Anti-Static In-Plant Handler comes with 30 cells for storage and each is 5 3/8 x 4 3/4 x 3/4 in. Includes: Lid, Long Partition, Short Partition. The overall length and width are 16 7/8 in x 10 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37164-ND PROTEKTIVE PAK 37164
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static In-Plant Handler 37164 - 16 7/8 in Length - 10 in Wide
Container Type Card Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Transport
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details