Protektive Pak Storage, Conductive; Bin Colour Protektive Pak 37111

Description
STORAGE, CONDUCTIVE; Bin Colour:-; External Height:-; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mm RoHS Compliant: NA
Datasheet
Description
STORAGE, CONDUCTIVE; Bin Colour:-; External Height:-; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage, Conductive; Bin Colour Protektive Pak - 24K1014 - Newark, An Avnet Company
Chicago, IL, United States
Storage, Conductive; Bin Colour Protektive Pak
24K1014
Storage, Conductive; Bin Colour Protektive Pak 24K1014
STORAGE, CONDUCTIVE; Bin Colour:-; External Height:-; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mm RoHS Compliant: NA

STORAGE, CONDUCTIVE; Bin Colour:-; External Height:-; External Width:-; External Depth:-; Carrying Capacity:-; Product Range:-; Accessory Type:Open Bin; Depth:4-1/2"; External Depth - Imperial:4.5"; External Depth - Metric:114.3mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 24K1014
Product Name Storage, Conductive; Bin Colour Protektive Pak
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details