Protektive Pak Anti-Static, ESD Device Containers 37081

Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 6.19"" L x 6.00"" W x 1.50"" H (157.2mm x 152.4mm x 38.1mm)"
Request a Quote Datasheet
Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 6.19"" L x 6.00"" W x 1.50"" H (157.2mm x 152.4mm x 38.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37081-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37081-ND
Anti-Static, ESD Device Containers 37081-ND
"Card Carrier Storage, Shipping Corrugated Fiberboard 6.19"" L x 6.00"" W x 1.50"" H (157.2mm x 152.4mm x 38.1mm)"

"Card Carrier Storage, Shipping Corrugated Fiberboard 6.19"" L x 6.00"" W x 1.50"" H (157.2mm x 152.4mm x 38.1mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37081 - 6 3/16 in Length - 6 in Wide - PROTEKTIVE PAK 37081 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37081 - 6 3/16 in Length - 6 in Wide
PROTEKTIVE PAK 37081
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37081 - 6 3/16 in Length - 6 in Wide PROTEKTIVE PAK 37081
The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Static Dissipative Cushioning Foam. The overall length and width are 6 3/16 in x 6 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Static Dissipative Cushioning Foam. The overall length and width are 6 3/16 in x 6 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37081-ND PROTEKTIVE PAK 37081
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37081 - 6 3/16 in Length - 6 in Wide
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details