Protektive Pak Anti-Static, ESD Device Containers 37073

Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 16.00"" L x 12.25"" W x 3.50"" H (406.4mm x 311.2mm x 88.9mm)"
Request a Quote Datasheet
Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 16.00"" L x 12.25"" W x 3.50"" H (406.4mm x 311.2mm x 88.9mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37073-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37073-ND
Anti-Static, ESD Device Containers 37073-ND
"Card Carrier Storage, Shipping Corrugated Fiberboard 16.00"" L x 12.25"" W x 3.50"" H (406.4mm x 311.2mm x 88.9mm)"

"Card Carrier Storage, Shipping Corrugated Fiberboard 16.00"" L x 12.25"" W x 3.50"" H (406.4mm x 311.2mm x 88.9mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37073 - 16 in Length - 12 1/4 in Wide - PROTEKTIVE PAK 37073 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37073 - 16 in Length - 12 1/4 in Wide
PROTEKTIVE PAK 37073
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37073 - 16 in Length - 12 1/4 in Wide PROTEKTIVE PAK 37073
The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Static Dissipative Cushioning Foam. The overall length and width are 16 in x 12 1/4 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Static Dissipative Cushioning Foam. The overall length and width are 16 in x 12 1/4 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37073-ND PROTEKTIVE PAK 37073
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37073 - 16 in Length - 12 1/4 in Wide
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details