Protektive Pak Anti-Static, ESD Device Containers 37072

Description
"Box Storage, Shipping Corrugated Fiberboard 16.00"" L x 12.25"" W x 3.50"" H (406.4mm x 311.2mm x 88.9mm)"
Request a Quote Datasheet
Description
"Box Storage, Shipping Corrugated Fiberboard 16.00"" L x 12.25"" W x 3.50"" H (406.4mm x 311.2mm x 88.9mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37072-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37072-ND
Anti-Static, ESD Device Containers 37072-ND
"Box Storage, Shipping Corrugated Fiberboard 16.00"" L x 12.25"" W x 3.50"" H (406.4mm x 311.2mm x 88.9mm)"

"Box Storage, Shipping Corrugated Fiberboard 16.00"" L x 12.25"" W x 3.50"" H (406.4mm x 311.2mm x 88.9mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37072 - 16 in Length - 12 1/4 in Wide - PROTEKTIVE PAK 37072 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37072 - 16 in Length - 12 1/4 in Wide
PROTEKTIVE PAK 37072
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37072 - 16 in Length - 12 1/4 in Wide PROTEKTIVE PAK 37072
The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid. The overall length and width are 16 in x 12 1/4 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid. The overall length and width are 16 in x 12 1/4 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37072-ND PROTEKTIVE PAK 37072
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37072 - 16 in Length - 12 1/4 in Wide
Container Type Box
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage, Shipping
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details