Protektive Pak Anti-Static, ESD Device Containers 37067

Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 14.88"" L x 6.63"" W x 2.00"" H (377.8mm x 168.3mm x 50.8mm)"
Request a Quote Datasheet
Description
"Card Carrier Storage, Shipping Corrugated Fiberboard 14.88"" L x 6.63"" W x 2.00"" H (377.8mm x 168.3mm x 50.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37067-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37067-ND
Anti-Static, ESD Device Containers 37067-ND
"Card Carrier Storage, Shipping Corrugated Fiberboard 14.88"" L x 6.63"" W x 2.00"" H (377.8mm x 168.3mm x 50.8mm)"

"Card Carrier Storage, Shipping Corrugated Fiberboard 14.88"" L x 6.63"" W x 2.00"" H (377.8mm x 168.3mm x 50.8mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37067 - 14 7/8 in Length - 6 5/8 in Wide - PROTEKTIVE PAK 37067 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37067 - 14 7/8 in Length - 6 5/8 in Wide
PROTEKTIVE PAK 37067
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37067 - 14 7/8 in Length - 6 5/8 in Wide PROTEKTIVE PAK 37067
The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Static Dissipative Cushioning Foam. The overall length and width are 14 7/8 in x 6 5/8 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static circuit board shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Lid, Static Dissipative Cushioning Foam. The overall length and width are 14 7/8 in x 6 5/8 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37067-ND PROTEKTIVE PAK 37067
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Circuit Board Shipper 37067 - 14 7/8 in Length - 6 5/8 in Wide
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details