"Box Storage, Shipping Corrugated Fiberboard 2.50"" L x 1.25"" W x 1.00"" H (63.5mm x 31.8mm x 25.4mm)"
FatMax® AntiVibe® Curve Claw Nail Hammer
Protektive Pak offers a wide variety of packaging solutions in conductive fiberboard
conductive fluted plastic for storage, handling, transport and shipping of ESD sensitive components and assemblies. Protektive Pak impregnated corrugated fiberboard with static dissipative surface and buried shielding layer are far superior to coated or printed materials. The buried shielding layer will not wear off in abrasion tests like coated materials. Consistent material quality is ensured by state-of-the-art paper mill technology which controls the six-layer manufacturing process. The top surface layer measures 10e7-1-e9. The conductive buried layer measures 10e4. Plastek conductive fluted plastic measures 10e2-10e4. Plastek is chemical and moisture resistant and ideal for use where fiberboard materials cannot be used. Many standard sizes are available. Custom sizes and configurations will be quoted upon request.
The Protektive Pak impregnated corrugated cardboard ESD / anti-static small component shipper is sold 1 per pack and is another quality product from Protektive Pak. Includes: Conductive Foam, Static Dissipative Cushioning Foam. The overall length and width are 2 1/2 in x 1 1/4 in.
| DigiKey | Allied Electronics, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | 37000-ND | 70216211 | PROTEKTIVE PAK 37000 |
| Product Name | Anti-Static, ESD Device Containers | ESD; 2-1/2 in.; 1-1/4 in.; 1; 10^7 to 10^9 Ohms | Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Small Component Shipper 37000 - 2 1/2 in Length - 1 1/4 in Wide |
| Container Type | Box | Box | |
| Material | Corrugated Fiberboard | Cardboard; Impregnated Corrugated Cardboard | |
| Application | Storage, Shipping | ||
| Features | ESD |