Menda Products, Inc. Cable Cover, Zipper, Nylon, Black, 48Ft; Sleeving / Tubing Type Menda 35643

Description
CABLE COVER, ZIPPER, NYLON, BLACK, 48FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:14.63m; Length - Imperial:48ft; Product Range:-; Length:48ft RoHS Compliant: Yes
Datasheet
Description
CABLE COVER, ZIPPER, NYLON, BLACK, 48FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:14.63m; Length - Imperial:48ft; Product Range:-; Length:48ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Cover, Zipper, Nylon, Black, 48Ft; Sleeving / Tubing Type Menda - 47W8643 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cover, Zipper, Nylon, Black, 48Ft; Sleeving / Tubing Type Menda
47W8643
Cable Cover, Zipper, Nylon, Black, 48Ft; Sleeving / Tubing Type Menda 47W8643
CABLE COVER, ZIPPER, NYLON, BLACK, 48FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:14.63m; Length - Imperial:48ft; Product Range:-; Length:48ft RoHS Compliant: Yes

CABLE COVER, ZIPPER, NYLON, BLACK, 48FT; Sleeving / Tubing Type:Zipper; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:-; Length - Metric:14.63m; Length - Imperial:48ft; Product Range:-; Length:48ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 47W8643
Product Name Cable Cover, Zipper, Nylon, Black, 48Ft; Sleeving / Tubing Type Menda
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details