HEAT SHRINK TUBING, 31.75MM ID, PTFE, PACK OF 5 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:1.25"; I.D. Supplied - Metric:31.75mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 92N6024 |
| Product Name | Heat Shrink Tubing, 31.75Mm Id, Ptfe, Pack Of 5 6In Pieces; Shrink Ratio Pro Power |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |