Protektive Pak Heat Shrink Tubing, 22.23Mm Id, Ptfe, Natural, Pack Of 10 6In Pieces; Shrink Ratio Pro Power 3504

Description
HEAT SHRINK TUBING, 22.23MM ID, PTFE, NATURAL, PACK OF 10 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.875"; I.D. Supplied - Metric:22.23mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Product Range:- RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 22.23MM ID, PTFE, NATURAL, PACK OF 10 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.875"; I.D. Supplied - Metric:22.23mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 22.23Mm Id, Ptfe, Natural, Pack Of 10 6In Pieces; Shrink Ratio Pro Power - 92N6022 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 22.23Mm Id, Ptfe, Natural, Pack Of 10 6In Pieces; Shrink Ratio Pro Power
92N6022
Heat Shrink Tubing, 22.23Mm Id, Ptfe, Natural, Pack Of 10 6In Pieces; Shrink Ratio Pro Power 92N6022
HEAT SHRINK TUBING, 22.23MM ID, PTFE, NATURAL, PACK OF 10 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.875"; I.D. Supplied - Metric:22.23mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 22.23MM ID, PTFE, NATURAL, PACK OF 10 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.875"; I.D. Supplied - Metric:22.23mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N6022
Product Name Heat Shrink Tubing, 22.23Mm Id, Ptfe, Natural, Pack Of 10 6In Pieces; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/16-01-QB6IN-44 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details