Protektive Pak Heat Shrink Tubing, 6.35Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power 3497

Description
HEAT SHRINK TUBING, 6.35MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 6.35MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 6.35Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power - 92N6015 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power
92N6015
Heat Shrink Tubing, 6.35Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power 92N6015
HEAT SHRINK TUBING, 6.35MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PTFE, PACK OF 25 6IN PIECES; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N6015
Product Name Heat Shrink Tubing, 6.35Mm Id, Ptfe, Pack Of 25 6In Pieces; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details