SCS Moisture Barrier Bag, Heat Seal, 24x18; Bag Type Scs 3371824

Description
MOISTURE BARRIER BAG, HEAT SEAL, 24"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:18"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:3370 Series RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 24"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:18"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:3370 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 24x18; Bag Type Scs - 02AC9287 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 24x18; Bag Type Scs
02AC9287
Moisture Barrier Bag, Heat Seal, 24x18; Bag Type Scs 02AC9287
MOISTURE BARRIER BAG, HEAT SEAL, 24"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:18"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:3370 Series RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 24"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:18"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:3370 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 02AC9287
Product Name Moisture Barrier Bag, Heat Seal, 24x18; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details