Protektive Pak Cable Tie Holder; Mount Fixing Type Pro Power 3359

Description
CABLE TIE HOLDER; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.35mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:10.2mm; Width:15.24mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes
Datasheet
Description
CABLE TIE HOLDER; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.35mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:10.2mm; Width:15.24mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Holder; Mount Fixing Type Pro Power - 92N4505 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Holder; Mount Fixing Type Pro Power
92N4505
Cable Tie Holder; Mount Fixing Type Pro Power 92N4505
CABLE TIE HOLDER; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.35mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:10.2mm; Width:15.24mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes

CABLE TIE HOLDER; Mount Fixing Type:Push Barb; Mounting Hole Dia:6.35mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:10.2mm; Width:15.24mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 92N4505
Product Name Cable Tie Holder; Mount Fixing Type Pro Power
Length 0.4016 inch (10.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details