Desco Industries, Inc. Anti-Static, ESD Bags, Materials 300812

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 12"" (304.8mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 12"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP475-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP475-ND
Anti-Static, ESD Bags, Materials SCP475-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 12"" (304.8mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 12"" (304.8mm)"

Buy Now Datasheet
Anti Static Packaging - 1745071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745071
Anti Static Packaging 1745071
SCS 300812 Anti-Static Bag

SCS 300812 Anti-Static Bag

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
300812
Anti-Static Control Products 300812
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Antistatic Bag, Resealable, Clr, 12X8 Rohs Compliant Scs - 41AH2724 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Bag, Resealable, Clr, 12X8 Rohs Compliant Scs
41AH2724
Antistatic Bag, Resealable, Clr, 12X8 Rohs Compliant Scs 41AH2724
ANTISTATIC BAG, RESEALABLE, CLR, 12X8" ROHS COMPLIANT: YES

ANTISTATIC BAG, RESEALABLE, CLR, 12X8" ROHS COMPLIANT: YES

Supplier's Site
Scc1000 Static Shielding Bag, Zip; Bag Type Scs - 39M3848 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Zip; Bag Type Scs
39M3848
Scc1000 Static Shielding Bag, Zip; Bag Type Scs 39M3848
SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 300812 - 12 in Length - 8 in Wide - 3 mil Thick - SCS 300812 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 300812 - 12 in Length - 8 in Wide - 3 mil Thick
SCS 300812
SCS 1000 Series Translucent Metal-In Bag 300812 - 12 in Length - 8 in Wide - 3 mil Thick SCS 300812
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP475-ND 1745071 300812 41AH2724 39M3848 SCS 300812
Product Name Anti-Static, ESD Bags, Materials Anti Static Packaging Anti-Static Control Products Antistatic Bag, Resealable, Clr, 12X8 Rohs Compliant Scs Scc1000 Static Shielding Bag, Zip; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 300812 - 12 in Length - 8 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Features StaticShield Shielded; ESD ESD
Height 12.01 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details