Desco Industries, Inc. Anti-Static, ESD Bags, Materials 30068

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP356-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP356-ND
Anti-Static, ESD Bags, Materials SCP356-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
30068
Anti-Static Control Products 30068
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Anti Static Packaging - 9185591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
9185591
Anti Static Packaging 9185591
SCS 30068 Anti-Static Bag

SCS 30068 Anti-Static Bag

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 30068 - 8 in Length - 6 in Wide - 3 mil Thick - SCS 30068 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 30068 - 8 in Length - 6 in Wide - 3 mil Thick
SCS 30068
SCS 1000 Series Translucent Metal-In Bag 30068 - 8 in Length - 6 in Wide - 3 mil Thick SCS 30068
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Scc1000 Static Shielding Bag, Zip; Bag Type Scs - 56P5457 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Zip; Bag Type Scs
56P5457
Scc1000 Static Shielding Bag, Zip; Bag Type Scs 56P5457
SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP356-ND 30068 9185591 SCS 30068 56P5457
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Anti Static Packaging SCS 1000 Series Translucent Metal-In Bag 30068 - 8 in Length - 6 in Wide - 3 mil Thick Scc1000 Static Shielding Bag, Zip; Bag Type Scs
Container Type Bag Bag Bag Bag
Features StaticShield ESD Shielded; ESD
Height 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details