STATIC SHIELD BAG, 1000 SERIES METAL-IN
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 30 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.
SHIELDING METAL-IN BAG, 152.4MM X 762MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | 300630 | SCS 300630 | 39AH9527 |
| Product Name | Anti-Static Control Products | SCS 1000 Series Translucent Metal-In Bag 300630 - 30 in Length - 6 in Wide - 3 mil Thick | Shielding Metal-In Bag, 152.4Mm X 762Mm Rohs Compliant Scs |
| Container Type | Bag | Bag | Bag |