Desco Industries, Inc. Anti Static Packaging 300610

Description
SCS 300610 Anti-Static Bag
Request a Quote Datasheet
Description
SCS 300610 Anti-Static Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 1745069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745069
Anti Static Packaging 1745069
SCS 300610 Anti-Static Bag

SCS 300610 Anti-Static Bag

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP474-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP474-ND
Anti-Static, ESD Bags, Materials SCP474-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
300610
Anti-Static Control Products 300610
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
SCS 300610, 1000 Series Metal-In Static Shielding Zip Bag 6 in x 10 in - 300610 - Ellsworth Adhesives
Germantown, WI, USA
SCS 300610, 1000 Series Metal-In Static Shielding Zip Bag 6 in x 10 in
300610
SCS 300610, 1000 Series Metal-In Static Shielding Zip Bag 6 in x 10 in 300610
SCS 300610, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 6 in x 10 in.

SCS 300610, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 6 in x 10 in.

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 300610 - 10 in Length - 6 in Wide - 3 mil Thick - SCS 300610 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 300610 - 10 in Length - 6 in Wide - 3 mil Thick
SCS 300610
SCS 1000 Series Translucent Metal-In Bag 300610 - 10 in Length - 6 in Wide - 3 mil Thick SCS 300610
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 10 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 10 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Scc1000 Static Shielding Bag, Zip; Bag Type Scs - 39M3845 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Zip; Bag Type Scs
39M3845
Scc1000 Static Shielding Bag, Zip; Bag Type Scs 39M3845
SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Ellsworth Adhesives R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1745069 SCP474-ND 300610 300610 SCS 300610 39M3845
Product Name Anti Static Packaging Anti-Static, ESD Bags, Materials Anti-Static Control Products SCS 300610, 1000 Series Metal-In Static Shielding Zip Bag 6 in x 10 in SCS 1000 Series Translucent Metal-In Bag 300610 - 10 in Length - 6 in Wide - 3 mil Thick Scc1000 Static Shielding Bag, Zip; Bag Type Scs
Features Shielded; ESD StaticShield ESD ESD; StaticShield
Height 10 inch (254 mm)
Length 10 inch (254 mm) 10 inch (254 mm) 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details