SCS Anti-Static Control Products 30053

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
30053
Anti-Static Control Products 30053
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Static Shielding Bag, Heat Seal, 5x3; Bag Type Scs - 66Y8918 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 5x3; Bag Type Scs
66Y8918
Static Shielding Bag, Heat Seal, 5x3; Bag Type Scs 66Y8918
STATIC SHIELDING BAG, HEAT SEAL, 5"X3"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76.2mm; Width - Imperial:5"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 5"X3"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76.2mm; Width - Imperial:5"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 30053 66Y8918
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 5x3; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details