Desco Industries, Inc. Anti-Static Control Products 30048

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
30048
Anti-Static Control Products 30048
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
SCS 30048, 1000 Series Metal-In Static Shielding Zip Bag 4 in 8 in - 30048 - Ellsworth Adhesives
Germantown, WI, USA
SCS 30048, 1000 Series Metal-In Static Shielding Zip Bag 4 in 8 in
30048
SCS 30048, 1000 Series Metal-In Static Shielding Zip Bag 4 in 8 in 30048
SCS 30048, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 8 in.

SCS 30048, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 8 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - 30048-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
30048-ND
Anti-Static, ESD Bags, Materials 30048-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 8"" (203.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 8"" (203.2mm)"

Buy Now Datasheet
Scc1000 Static Shielding Bag, Zip; Bag Type Scs - 56P5456 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Zip; Bag Type Scs
56P5456
Scc1000 Static Shielding Bag, Zip; Bag Type Scs 56P5456
SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Colour:Transparent RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Colour:Transparent RoHS Compliant: Yes

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 30048 - 8 in Length - 4 in Wide - 3 mil Thick - SCS 30048 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 30048 - 8 in Length - 4 in Wide - 3 mil Thick
SCS 30048
SCS 1000 Series Translucent Metal-In Bag 30048 - 8 in Length - 4 in Wide - 3 mil Thick SCS 30048
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. Ellsworth Adhesives DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 30048 30048 30048-ND 56P5456 SCS 30048
Product Name Anti-Static Control Products SCS 30048, 1000 Series Metal-In Static Shielding Zip Bag 4 in 8 in Anti-Static, ESD Bags, Materials Scc1000 Static Shielding Bag, Zip; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 30048 - 8 in Length - 4 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details