Desco Industries, Inc. SCS 30046, 1000 Series Metal-In Static Shielding Zip Bag 4 in x 6 in 30046

Description
SCS 30046, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 6 in.
Request a Quote Datasheet
Description
SCS 30046, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 6 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 30046, 1000 Series Metal-In Static Shielding Zip Bag 4 in x 6 in - 30046 - Ellsworth Adhesives
Germantown, WI, USA
SCS 30046, 1000 Series Metal-In Static Shielding Zip Bag 4 in x 6 in
30046
SCS 30046, 1000 Series Metal-In Static Shielding Zip Bag 4 in x 6 in 30046
SCS 30046, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 6 in.

SCS 30046, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 6 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP314-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP314-ND
Anti-Static, ESD Bags, Materials SCP314-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 6"" (152.4mm)"

Buy Now Datasheet
Anti Static Packaging - 1745854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745854
Anti Static Packaging 1745854
SHIELD BAG,METAL-IN ZIP, 102x152MM,100EA

SHIELD BAG,METAL-IN ZIP, 102x152MM,100EA

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
30046
Anti-Static Control Products 30046
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Metal-In Bag, 101.6Mm X 152.4Mm, Pk100; Bag Type Scs - 64AH9660 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Bag, 101.6Mm X 152.4Mm, Pk100; Bag Type Scs
64AH9660
Metal-In Bag, 101.6Mm X 152.4Mm, Pk100; Bag Type Scs 64AH9660
METAL-IN BAG, 101.6MM X 152.4MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:6"; Width - Metric:101.6mm; Length - Metric:152.4mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

METAL-IN BAG, 101.6MM X 152.4MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:6"; Width - Metric:101.6mm; Length - Metric:152.4mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

Supplier's Site
Bag, Static Shielding, 375°F, 4 X 6; Bag Type Scs - 39M3843 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding, 375°F, 4 X 6; Bag Type Scs
39M3843
Bag, Static Shielding, 375°F, 4 X 6; Bag Type Scs 39M3843
BAG, STATIC SHIELDING, 375°F, 4" X 6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELDING, 375°F, 4" X 6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 30046 - 6 in Length - 4 in Wide - 3 mil Thick - SCS 30046 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 30046 - 6 in Length - 4 in Wide - 3 mil Thick
SCS 30046
SCS 1000 Series Translucent Metal-In Bag 30046 - 6 in Length - 4 in Wide - 3 mil Thick SCS 30046
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 6 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 30046 SCP314-ND 1745854 30046 64AH9660 SCS 30046
Product Name SCS 30046, 1000 Series Metal-In Static Shielding Zip Bag 4 in x 6 in Anti-Static, ESD Bags, Materials Anti Static Packaging Anti-Static Control Products Metal-In Bag, 101.6Mm X 152.4Mm, Pk100; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 30046 - 6 in Length - 4 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Features ESD; StaticShield StaticShield Shielded; ESD ESD
Height 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details