Desco Industries, Inc. SCS 30044, 1000 Series Metal-In Static Shielding Zip Bag 4 in x 4 in 30044

Description
SCS 30044, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 4 in.
Request a Quote Datasheet
Description
SCS 30044, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 4 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 30044, 1000 Series Metal-In Static Shielding Zip Bag 4 in x 4 in - 30044 - Ellsworth Adhesives
Germantown, WI, USA
SCS 30044, 1000 Series Metal-In Static Shielding Zip Bag 4 in x 4 in
30044
SCS 30044, 1000 Series Metal-In Static Shielding Zip Bag 4 in x 4 in 30044
SCS 30044, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 4 in.

SCS 30044, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 4 in x 4 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP347-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP347-ND
Anti-Static, ESD Bags, Materials SCP347-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 4"" (101.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 4"" (101.6mm) X 4"" (101.6mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
30044
Anti-Static Control Products 30044
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Metal-In Bag, 101.6Mm X 101.6Mm, Pk100; Bag Type Scs - 85AC2363 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Bag, 101.6Mm X 101.6Mm, Pk100; Bag Type Scs
85AC2363
Metal-In Bag, 101.6Mm X 101.6Mm, Pk100; Bag Type Scs 85AC2363
METAL-IN BAG, 101.6MM X 101.6MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:4"; Width - Metric:101.6mm; Length - Metric:101.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

METAL-IN BAG, 101.6MM X 101.6MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:4"; Width - Metric:101.6mm; Length - Metric:101.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 30044 - 4 in Length - 4 in Wide - 3 mil Thick - SCS 30044 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 30044 - 4 in Length - 4 in Wide - 3 mil Thick
SCS 30044
SCS 1000 Series Translucent Metal-In Bag 30044 - 4 in Length - 4 in Wide - 3 mil Thick SCS 30044
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 4 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 4 in x 4 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 30044 SCP347-ND 30044 85AC2363 SCS 30044
Product Name SCS 30044, 1000 Series Metal-In Static Shielding Zip Bag 4 in x 4 in Anti-Static, ESD Bags, Materials Anti-Static Control Products Metal-In Bag, 101.6Mm X 101.6Mm, Pk100; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 30044 - 4 in Length - 4 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details