Desco Industries, Inc. Anti Static Packaging 30035

Description
SCS 30035 Anti-Static Bag
Request a Quote Datasheet
Description
SCS 30035 Anti-Static Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 1745857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745857
Anti Static Packaging 1745857
SCS 30035 Anti-Static Bag

SCS 30035 Anti-Static Bag

Supplier's Site
SCS 30035, 1000 Series Metal-In Static Shielding Zip Bag 3 in x 5 in - 30035 - Ellsworth Adhesives
Germantown, WI, USA
SCS 30035, 1000 Series Metal-In Static Shielding Zip Bag 3 in x 5 in
30035
SCS 30035, 1000 Series Metal-In Static Shielding Zip Bag 3 in x 5 in 30035
SCS 30035, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 3 in x 5 in.

SCS 30035, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 3 in x 5 in.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
30035
Anti-Static Control Products 30035
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Anti-Static, ESD Bags, Materials - SCP417-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP417-ND
Anti-Static, ESD Bags, Materials SCP417-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

Buy Now Datasheet
SCS 1000 Series Translucent Metal-In Bag 30035 - 5 in Length - 3 in Wide - 3 mil Thick - SCS 30035 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 30035 - 5 in Length - 3 in Wide - 3 mil Thick
SCS 30035
SCS 1000 Series Translucent Metal-In Bag 30035 - 5 in Length - 3 in Wide - 3 mil Thick SCS 30035
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Scc1000 Static Shielding Bag, Zip; Bag Type Scs - 56P5454 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Zip; Bag Type Scs
56P5454
Scc1000 Static Shielding Bag, Zip; Bag Type Scs 56P5454
SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Antistatic Bag, Resealable, Clr, 5X3 Rohs Compliant Scs - 41AH2720 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Bag, Resealable, Clr, 5X3 Rohs Compliant Scs
41AH2720
Antistatic Bag, Resealable, Clr, 5X3 Rohs Compliant Scs 41AH2720
ANTISTATIC BAG, RESEALABLE, CLR, 5X3" ROHS COMPLIANT: YES

ANTISTATIC BAG, RESEALABLE, CLR, 5X3" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Ellsworth Adhesives Powell Electronics, Inc. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1745857 30035 30035 SCP417-ND SCS 30035 56P5454 41AH2720
Product Name Anti Static Packaging SCS 30035, 1000 Series Metal-In Static Shielding Zip Bag 3 in x 5 in Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS 1000 Series Translucent Metal-In Bag 30035 - 5 in Length - 3 in Wide - 3 mil Thick Scc1000 Static Shielding Bag, Zip; Bag Type Scs Antistatic Bag, Resealable, Clr, 5X3 Rohs Compliant Scs
Features Shielded; ESD ESD; StaticShield ESD StaticShield
Height 5 inch (127 mm)
Length 5 inch (127 mm) 5 inch (127 mm) 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details