SCS Anti-Static Control Products 3001620

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
3001620
Anti-Static Control Products 3001620
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Static Shielding Bag, Heat Seal, 16x20; Bag Type Scs - 66Y8879 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 16x20; Bag Type Scs
66Y8879
Static Shielding Bag, Heat Seal, 16x20; Bag Type Scs 66Y8879
STATIC SHIELDING BAG, HEAT SEAL, 16"X20"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:16"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 16"X20"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:16"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 3001620 66Y8879
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 16x20; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173885 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details