Desco Industries, Inc. Anti-Static Control Products 3001030

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
3001030
Anti-Static Control Products 3001030
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
SCS 1000 Series Translucent Metal-In Bag 3001030 - 30 in Length - 10 in Wide - 3 mil Thick - SCS 3001030 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 3001030 - 30 in Length - 10 in Wide - 3 mil Thick
SCS 3001030
SCS 1000 Series Translucent Metal-In Bag 3001030 - 30 in Length - 10 in Wide - 3 mil Thick SCS 3001030
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Scc1000 Static Shielding Bag, Zip; Bag Type Scs - 39M3836 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Zip; Bag Type Scs
39M3836
Scc1000 Static Shielding Bag, Zip; Bag Type Scs 39M3836
SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:10"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 3001030 SCS 3001030 39M3836
Product Name Anti-Static Control Products SCS 1000 Series Translucent Metal-In Bag 3001030 - 30 in Length - 10 in Wide - 3 mil Thick Scc1000 Static Shielding Bag, Zip; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details