SCS Desiccant Bag, Plastic, 5x4.5; Desiccant Bag Material Scs 2PLDES150

Description
DESICCANT BAG, PLASTIC, 5"X4.5"; Desiccant Bag Material:Plastic; External Length:4.5"; External Width:5"; Product Range:-; For Use With:SCS Desiccants RoHS Compliant: Yes
Datasheet
Description
DESICCANT BAG, PLASTIC, 5"X4.5"; Desiccant Bag Material:Plastic; External Length:4.5"; External Width:5"; Product Range:-; For Use With:SCS Desiccants RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desiccant Bag, Plastic, 5x4.5; Desiccant Bag Material Scs - 75T8579 - Newark, An Avnet Company
Chicago, IL, United States
Desiccant Bag, Plastic, 5x4.5; Desiccant Bag Material Scs
75T8579
Desiccant Bag, Plastic, 5x4.5; Desiccant Bag Material Scs 75T8579
DESICCANT BAG, PLASTIC, 5"X4.5"; Desiccant Bag Material:Plastic; External Length:4.5"; External Width:5"; Product Range:-; For Use With:SCS Desiccants RoHS Compliant: Yes

DESICCANT BAG, PLASTIC, 5"X4.5"; Desiccant Bag Material:Plastic; External Length:4.5"; External Width:5"; Product Range:-; For Use With:SCS Desiccants RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 75T8579
Product Name Desiccant Bag, Plastic, 5x4.5; Desiccant Bag Material Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details