Protektive Pak Twist-Lok Cable Fastener; Cable Tie Material Pro Power 2573

Description
TWIST-LOK CABLE FASTENER; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Accessory Type:Twist Lok RoHS Compliant: Yes
Datasheet
Description
TWIST-LOK CABLE FASTENER; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Accessory Type:Twist Lok RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist-Lok Cable Fastener; Cable Tie Material Pro Power - 92N4788 - Newark, An Avnet Company
Chicago, IL, United States
Twist-Lok Cable Fastener; Cable Tie Material Pro Power
92N4788
Twist-Lok Cable Fastener; Cable Tie Material Pro Power 92N4788
TWIST-LOK CABLE FASTENER; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Accessory Type:Twist Lok RoHS Compliant: Yes

TWIST-LOK CABLE FASTENER; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Accessory Type:Twist Lok RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 92N4788
Product Name Twist-Lok Cable Fastener; Cable Tie Material Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details