Protektive Pak Cable Gland (Clamp), Nylon, M13, Black; Thread Size Imperial Pro Power 241/69/79B

Description
CABLE GLAND (CLAMP), NYLON, M13, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M13; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Description
CABLE GLAND (CLAMP), NYLON, M13, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M13; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp), Nylon, M13, Black; Thread Size Imperial Pro Power - 08WX5745 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp), Nylon, M13, Black; Thread Size Imperial Pro Power
08WX5745
Cable Gland (Clamp), Nylon, M13, Black; Thread Size Imperial Pro Power 08WX5745
CABLE GLAND (CLAMP), NYLON, M13, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M13; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND (CLAMP), NYLON, M13, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M13; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 08WX5745
Product Name Cable Gland (Clamp), Nylon, M13, Black; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221042 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details