STATIC SHIELD BAG 2300R SERIES CUSHIONED
"Static Shielding Bag (Cushioned) <20nJ Energy Shielding Silver 8"" (203.2mm) X 7"" (177.8mm)"
CUSHIONED ESD BAG, HEAT SEAL, 8"X7"; Bag Type:Static Shield; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:8"; Bag Thickness:3810µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:2300R Series RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | 23087 | SCP571-ND | 02AC7895 |
| Product Name | Anti-Static Control Products | Anti-Static, ESD Bags, Materials | Cushioned Esd Bag, Heat Seal, 8x7; Bag Type Scs |
| Container Type | Bag | Bag | Bag |